Sierra Wireless, Inc. RF Transceiver Modules and Modems MC7455_1104636

Description
RF TXRX CELLULAR 4G LTE
Description
RF TXRX CELLULAR 4G LTE

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MC7455_1104636 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
MC7455_1104636
RF Transceiver Modules and Modems MC7455_1104636
RF TXRX CELLULAR 4G LTE

RF TXRX CELLULAR 4G LTE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MC7455_1104636
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 32R1615DR-8PT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - 336-4881-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details
2 suppliers