Sierra Wireless, Inc. RF Antennas 6001275

Description
2.4GHz, 3.3085GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 6GHz Panel Mount
Request a Quote Datasheet
Description
2.4GHz, 3.3085GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 6GHz Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1719-6001275-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1719-6001275-ND
RF Antennas 1719-6001275-ND
2.4GHz, 3.3085GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 6GHz Panel Mount

2.4GHz, 3.3085GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 6GHz Panel Mount

Buy Now Datasheet
RF Antennas - 6001275 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001275
RF Antennas 6001275
2.4GHz, 3.3085GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 6GHz Panel Mount

2.4GHz, 3.3085GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 617MHz ~ 6GHz Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1719-6001275-ND 6001275
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE, Wi-Fi GNSS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details