Sierra Wireless, Inc. RF Antennas 6001262

Description
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Datasheet
Description
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001262 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001262
RF Antennas 6001262
2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

2.249GHz, 2.4GHz, 5GHz GNSS, LTE, Wi-Fi Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001262
Product Name RF Antennas
Applications GNSS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers