Sierra Wireless, Inc. RF Antennas 6001231

Description
2.249GHz GNSS, LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Datasheet
Description
2.249GHz GNSS, LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001231 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001231
RF Antennas 6001231
2.249GHz GNSS, LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

2.249GHz GNSS, LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001231
Product Name RF Antennas
Applications GNSS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers