Sierra Wireless, Inc. RF Antennas 6001219

Description
2.249GHz LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Request a Quote Datasheet
Description
2.249GHz LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1719-6001219-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1719-6001219-ND
RF Antennas 1719-6001219-ND
2.249GHz LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

2.249GHz LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

Buy Now Datasheet
RF Antennas - 6001219 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001219
RF Antennas 6001219
2.249GHz LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

2.249GHz LTE Panel RF Antenna 698MHz ~ 3.8GHz Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1719-6001219-ND 6001219
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details