Sierra Wireless, Inc. RF Antennas 6001129

Description
2.4GHz, 3.349GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 6GHz Panel Mount
Description
2.4GHz, 3.349GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 6GHz Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001129 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001129
RF Antennas 6001129
2.4GHz, 3.349GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 6GHz Panel Mount

2.4GHz, 3.349GHz, 5GHz GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 6GHz Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001129
Product Name RF Antennas
Applications GNSS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers