Sierra Wireless, Inc. RF Antennas 6001128

Description
829MHz, 1.587GHz, 2.205GHz, 2.6GHz GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Adhesive
Request a Quote Datasheet
Description
829MHz, 1.587GHz, 2.205GHz, 2.6GHz GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1719-6001128-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1719-6001128-ND
RF Antennas 1719-6001128-ND
829MHz, 1.587GHz, 2.205GHz, 2.6GHz GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Adhesive

829MHz, 1.587GHz, 2.205GHz, 2.6GHz GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Adhesive

Buy Now Datasheet
RF Antennas - 6001128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001128
RF Antennas 6001128
829MHz, 1.587GHz, 2.205GHz, 2.6GHz GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Adhesive

829MHz, 1.587GHz, 2.205GHz, 2.6GHz GNSS, GPS, LTE Module RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.7GHz 2dBi, 2dBi, 4dBi SMA Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1719-6001128-ND 6001128
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; GNSS, GPS, LTE GNSS, GPS, LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 2 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI3R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details