Sierra Wireless, Inc. RF Antennas 6001127

Description
Bluetooth, Wi-Fi Whip, Tilt RF Antenna Connector Mount
Datasheet
Description
Bluetooth, Wi-Fi Whip, Tilt RF Antenna Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001127 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001127
RF Antennas 6001127
Bluetooth, Wi-Fi Whip, Tilt RF Antenna Connector Mount

Bluetooth, Wi-Fi Whip, Tilt RF Antenna Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001127
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers