Sierra Wireless, Inc. RF Antennas 6001123

Description
829MHz, 2.205GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.3dBi, 5dBi SMA Bolt
Request a Quote Datasheet
Description
829MHz, 2.205GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.3dBi, 5dBi SMA Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1719-6001123-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1719-6001123-ND
RF Antennas 1719-6001123-ND
829MHz, 2.205GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.3dBi, 5dBi SMA Bolt

829MHz, 2.205GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.3dBi, 5dBi SMA Bolt

Buy Now Datasheet
RF Antennas - 6001123 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001123
RF Antennas 6001123
829MHz, 2.205GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.3dBi, 5dBi SMA Bolt

829MHz, 2.205GHz LTE Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.3dBi, 5dBi SMA Bolt

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1719-6001123-ND 6001123
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 2.3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers