Bluetooth, WiFi 802.11b/g/n/e/I, Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.485GHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1104660 BX3100 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 70-SMD Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2485 MHz |