Siemens AG Motors - AC, DC VM.VDC4915BK4

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 3473-VM.VDC4915BK4-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
3473-VM.VDC4915BK4-ND
Motors - AC, DC 3473-VM.VDC4915BK4-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 3473-VM.VDC4915BK4-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 2.1 In-lbs (2.4 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
PTRF-310TA Precious Metal Brushed Direct Current (DC) Micro Motors - PTRF-310TA-11400 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.0 to 6.0 VDC
View Details
Coffee Machine Brushless DC Motor - PBL1270230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 230.0 VDC
Output Power 0.6031 HP
View Details
PM8 12V 3000 RPM – S Box 70:1 Composite - 812S70C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details