Siemens AG Motors - AC, DC VM.ECI6360DK1

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 3473-VM.ECI6360DK1-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
3473-VM.ECI6360DK1-ND
Motors - AC, DC 3473-VM.ECI6360DK1-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 48VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Brushless Motors
Product Number 3473-VM.ECI6360DK1-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Torque 7.8 In-lbs (8.98 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PBL.2012012-2103 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details