Siemens AG Motors - AC, DC VM.ECI6340BK4

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 3473-VM.ECI6340BK4-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
3473-VM.ECI6340BK4-ND
Motors - AC, DC 3473-VM.ECI6340BK4-ND
Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 3473-VM.ECI6340BK4-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details
7300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-395SA-2455 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 8.0 to 15.0 VDC
View Details
Motor for Industrial Robot Equipment - PBL3635024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
BLx60-40 48V 3000 RPM - 6040483 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
View Details