Brushless (BLDC) DC Motor Standard 4000 RPM 24VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 3473-VM.ECI4240BK1-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 1.9 In-lbs (2.24 kg-cm) |