Brushed DC Motor Standard 3300 RPM 24VDC
| DigiKey | |
|---|---|
| Product Category | DC Motors |
| Product Number | 3473-VM.BCI6355BK1-ND |
| Product Name | Motors - AC, DC |
| Commutation | Brush |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 2.4 In-lbs (2.76 kg-cm) |