Siemens Analytical Products Enclosure SPSB-R

Description
SE SPEAKER WALL SURFACE BACK BOX RED. FREE 2 YEAR RADWELL WARRANTY
Description
SE SPEAKER WALL SURFACE BACK BOX RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 82918249 - Radwell International
Willingboro, NJ, United States
Enclosure
82918249
Enclosure 82918249
SE SPEAKER WALL SURFACE BACK BOX RED. FREE 2 YEAR RADWELL WARRANTY

SE SPEAKER WALL SURFACE BACK BOX RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 82918249
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 7.874 X 7.874 X 4.016 - 70016661 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.87 inch (200 mm)
Width 4.02 inch (102 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers