Siemens Analytical Products Starter SMFFG5

Description
MANUAL MOTOR CONTROL, SMF SERIES, 115/230 V, HP 2 POLE, MANUAL STARTER, WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
MANUAL MOTOR CONTROL, SMF SERIES, 115/230 V, HP 2 POLE, MANUAL STARTER, WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 4047986 - Radwell International
Willingboro, NJ, United States
Starter
4047986
Starter 4047986
MANUAL MOTOR CONTROL, SMF SERIES, 115/230 V, HP 2 POLE, MANUAL STARTER, WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR CONTROL, SMF SERIES, 115/230 V, HP 2 POLE, MANUAL STARTER, WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4047986
Product Name Starter
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09N01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-40A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Solid State Overload/Relay - 4767580 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details