SMBT3904 series NPN silicon switching transistors in SOT23 package for general-purpose switching applications, with collector-emitter voltage rating of 40 V, collector current of 200 mA, and total power dissipation of 330 mW at T ≤ 71°C. Features include DC current gain from 30 to 300 depending on collector current, collector-emitter saturation voltage up to 0.3 V at 50 mA, transition frequency of 300 MHz, and junction temperature limit of 150°C. The device is RoHS compliant and qualified to AEC-Q101 standard.
Fast Switching Transistors
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | SMBT3904E6767 |
| Package Type | SOT23; SOT-23-3 |