Siemens AG Electrical Parts - SMBD7000 SMBD7000

Description
Manufacturer: Siemens Win Source Part Number: 1251438-SMBD7000 Family Name: SMBD7000 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): CMPD7000BK Lead Free; CMPD7000; CMPD7000 Lead Free; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1251438-SMBD7000 Family Name: SMBD7000 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): CMPD7000BK Lead Free; CMPD7000; CMPD7000 Lead Free; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SMBD7000 - 1251438-SMBD7000 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SMBD7000
1251438-SMBD7000
Electrical Parts - SMBD7000 1251438-SMBD7000
Manufacturer: Siemens Win Source Part Number: 1251438-SMBD7000 Family Name: SMBD7000 Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): CMPD7000BK Lead Free; CMPD7000; CMPD7000 Lead Free; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Siemens
Win Source Part Number: 1251438-SMBD7000
Family Name: SMBD7000
Manufacturer Homepage: www.siemens.com/
Alternative Parts (Cross-Reference): CMPD7000BK Lead Free; CMPD7000; CMPD7000 Lead Free;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1251438-SMBD7000
Product Name Electrical Parts - SMBD7000
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Dual Zener diodes - BZB84-B43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
TVS Diodes - 7705106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details