Siemens Process Instrumentation Load Cell Digital Junction Box SIWAREX DB

Description
SIWAREX DB digital junction box brings the benefits of digitalization down to the individual analog load cell, including simplified service and reduced downtime. With SIWAREX DB, you can connect a scale with up to four load cells, making it possible to gather and analyze weight measurement data more comprehensively than ever before. SIWAREX DB is easy to add to your existing automation environment. Benefits Additional diagnostic options due to evaluation of individual load cells Integration in SIMATIC via connection to SIWAREX weighing module Seamless communication between control and field level, supports tracking of order number and location code Easy replacement of analog junction boxes Suitable for use in harsh environments due to IP66 Simplified service: multimeter no longer required Fast initial diagnosis via LEDs Benefits of the single channel monitoring: Wire break alarm: indicates load cell is no longer correctly connected Impedance measurement: monitors change in load cell resistance Monitoring of overload/underload Optimize current utilization of individual load cells
Datasheet
Description
SIWAREX DB digital junction box brings the benefits of digitalization down to the individual analog load cell, including simplified service and reduced downtime. With SIWAREX DB, you can connect a scale with up to four load cells, making it possible to gather and analyze weight measurement data more comprehensively than ever before. SIWAREX DB is easy to add to your existing automation environment. Benefits Additional diagnostic options due to evaluation of individual load cells Integration in SIMATIC via connection to SIWAREX weighing module Seamless communication between control and field level, supports tracking of order number and location code Easy replacement of analog junction boxes Suitable for use in harsh environments due to IP66 Simplified service: multimeter no longer required Fast initial diagnosis via LEDs Benefits of the single channel monitoring: Wire break alarm: indicates load cell is no longer correctly connected Impedance measurement: monitors change in load cell resistance Monitoring of overload/underload Optimize current utilization of individual load cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell Digital Junction Box - SIWAREX DB - Siemens Process Instrumentation
Harleysville, PA, United States
Load Cell Digital Junction Box
SIWAREX DB
Load Cell Digital Junction Box SIWAREX DB
SIWAREX DB digital junction box brings the benefits of digitalization down to the individual analog load cell, including simplified service and reduced downtime. With SIWAREX DB, you can connect a scale with up to four load cells, making it possible to gather and analyze weight measurement data more comprehensively than ever before. SIWAREX DB is easy to add to your existing automation environment. Benefits Additional diagnostic options due to evaluation of individual load cells Integration in SIMATIC via connection to SIWAREX weighing module Seamless communication between control and field level, supports tracking of order number and location code Easy replacement of analog junction boxes Suitable for use in harsh environments due to IP66 Simplified service: multimeter no longer required Fast initial diagnosis via LEDs Benefits of the single channel monitoring: Wire break alarm: indicates load cell is no longer correctly connected Impedance measurement: monitors change in load cell resistance Monitoring of overload/underload Optimize current utilization of individual load cells

SIWAREX DB digital junction box brings the benefits of digitalization down to the individual analog load cell, including simplified service and reduced downtime. With SIWAREX DB, you can connect a scale with up to four load cells, making it possible to gather and analyze weight measurement data more comprehensively than ever before. SIWAREX DB is easy to add to your existing automation environment.

Benefits

  • Additional diagnostic options due to evaluation of individual load cells
  • Integration in SIMATIC via connection to SIWAREX weighing module
  • Seamless communication between control and field level, supports tracking of order number and location code
  • Easy replacement of analog junction boxes
  • Suitable for use in harsh environments due to IP66
  • Simplified service: multimeter no longer required
  • Fast initial diagnosis via LEDs

Benefits of the single channel monitoring:

  • Wire break alarm: indicates load cell is no longer correctly connected
  • Impedance measurement: monitors change in load cell resistance
  • Monitoring of overload/underload
  • Optimize current utilization of individual load cells
Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Control Panels
Product Number SIWAREX DB
Product Name Load Cell Digital Junction Box
Panel Operation Electrical
Display Type No Display
Control Output Analog
Agency Approvals IP66, DIN 60529
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Hybrid Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs; Touchscreen
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.54 to 15.75 inch (90 to 400 mm)
Width 3.54 to 23.62 inch (90 to 600 mm)
View Details