Overview Crystal Clear Display
5" Digital Colour LCD (TFT)
QVGA Resolution (320 x 240 pixels)
Clear and intuitive operation
Industrial rugged Touch Screen with rapid navigation
Comprehensive Connectivity
10/100 Ethernet (DHCP), Web, OPC Server Web and E-mail
FTP and TCP/IP
RS485 Modbus Protocol (option)
Front USB port as standard for keyboard and mouse. Rear USB option.
Data Storage
On-board non-volatile memory - up to 400 Mbyte
Removable USB storage
No moving parts - all solid state Flash memory
Security Stringent - Total Data integrity
Password Protection - 21CFR Part 11
ESS - Extended Security System
Plus..
Health Watch for preventative maintenance
Remote Access - Advanced Software Data Analysis at your PC
Independent Chart and Logging speeds
Global Language Support
Rapid review and replay of data at recorder
Approvals - CE, CSA, UL
NEMA 4X/IP66 option
Up to 10 Hz (100 ms) Logging (including expansion card option)
Up to 12 Analog Inputs
Remote Viewing Tool
4 Pulse Inputs via the Digital I/O card (option)
Overview Crystal Clear Display
- 5" Digital Colour LCD (TFT)
- QVGA Resolution (320 x 240 pixels)
- Clear and intuitive operation
- Industrial rugged Touch Screen with rapid navigation
Comprehensive Connectivity
- 10/100 Ethernet (DHCP), Web, OPC Server Web and E-mail
- FTP and TCP/IP
- RS485 Modbus Protocol (option)
- Front USB port as standard for keyboard and mouse. Rear USB option.
Data Storage
- On-board non-volatile memory - up to 400 Mbyte
- Removable USB storage
- No moving parts - all solid state Flash memory
Security Stringent - Total Data integrity
- Password Protection - 21CFR Part 11
- ESS - Extended Security System
Plus..
- Health Watch for preventative maintenance
- Remote Access - Advanced Software Data Analysis at your PC
- Independent Chart and Logging speeds
- Global Language Support
- Rapid review and replay of data at recorder
- Approvals - CE, CSA, UL
- NEMA 4X/IP66 option
- Up to 10 Hz (100 ms) Logging (including expansion card option)
- Up to 12 Analog Inputs
- Remote Viewing Tool
- 4 Pulse Inputs via the Digital I/O card (option)