Siemens Analytical Products Solid State Overload/Relay SFH47

Description
SIEMENS, SFH47, OVERLOAD RELAY, HEATER ELEMENT,. FREE 2 YEAR RADWELL WARRANTY
Description
SIEMENS, SFH47, OVERLOAD RELAY, HEATER ELEMENT,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 4447188 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4447188
Solid State Overload/Relay 4447188
SIEMENS, SFH47, OVERLOAD RELAY, HEATER ELEMENT,. FREE 2 YEAR RADWELL WARRANTY

SIEMENS, SFH47, OVERLOAD RELAY, HEATER ELEMENT,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4447188
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 6450 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 5.36 HP
Three Phase Power 5.36 HP
DC Horsepower 5.36 HP
View Details