Siemens Analytical Products Thermal Overload/Heater SFH41

Description
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER, FOR MOTOR STARTER, US SERIES, 9.5 - 10.3 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER, FOR MOTOR STARTER, US SERIES, 9.5 - 10.3 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 4447172 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
4447172
Thermal Overload/Heater 4447172
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER, FOR MOTOR STARTER, US SERIES, 9.5 - 10.3 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER, FOR MOTOR STARTER, US SERIES, 9.5 - 10.3 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4447172
Product Name Thermal Overload/Heater
Continuous Current 10.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-65A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details