Siemens AG Electrical Parts - SFH401-3 SFH401-3

Description
Manufacturer: Siemens Win Source Part Number: 1248024-SFH401-3 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1248024-SFH401-3 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SFH401-3 - 1248024-SFH401-3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SFH401-3
1248024-SFH401-3
Electrical Parts - SFH401-3 1248024-SFH401-3
Manufacturer: Siemens Win Source Part Number: 1248024-SFH401-3 Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Siemens
Win Source Part Number: 1248024-SFH401-3
Manufacturer Homepage: www.siemens.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1248024-SFH401-3
Product Name Electrical Parts - SFH401-3
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6535 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details