Siemens Analytical Products Thermal Overload/Heater SFH32

Description
DISCONTINUED BY MANUFACTURER, HEATER, U S SERIES, 4.08-4.39 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HEATER, U S SERIES, 4.08-4.39 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 35671 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
35671
Thermal Overload/Heater 35671
DISCONTINUED BY MANUFACTURER, HEATER, U S SERIES, 4.08-4.39 AMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HEATER, U S SERIES, 4.08-4.39 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 35671
Product Name Thermal Overload/Heater
Continuous Current 4.39 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
Solid State Overload/Relay - 127933728 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 530 volts
View Details