Siemens AG Power Relays, Over 2 Amps - RTE24012 RTE24012

Description
Manufacturer: Siemens Win Source Part Number: 1244421-RTE24012 Family Name: RTE Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): FTR-F1CL012R; G2RL-2 DC12; HF115FK/12-2Z4T(610) ; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: Switzerland Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1244421-RTE24012 Family Name: RTE Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): FTR-F1CL012R; G2RL-2 DC12; HF115FK/12-2Z4T(610) ; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: Switzerland Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RTE24012 - 1244421-RTE24012 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RTE24012
1244421-RTE24012
Power Relays, Over 2 Amps - RTE24012 1244421-RTE24012
Manufacturer: Siemens Win Source Part Number: 1244421-RTE24012 Family Name: RTE Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): FTR-F1CL012R; G2RL-2 DC12; HF115FK/12-2Z4T(610) ; Introduction Date: October 15, 2009 ECCN: EAR99 Country of Origin: Switzerland Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics

Manufacturer: Siemens
Win Source Part Number: 1244421-RTE24012
Family Name: RTE
Manufacturer Homepage: www.siemens.com/
Alternative Parts (Cross-Reference): FTR-F1CL012R; G2RL-2 DC12; HF115FK/12-2Z4T(610);
Introduction Date: October 15, 2009
ECCN: EAR99
Country of Origin: Switzerland
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1244421-RTE24012
Product Name Power Relays, Over 2 Amps - RTE24012
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z5213-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7103 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details