Siemens AG Power Relays, Over 2 Amps - RT424024 RT424024

Description
Manufacturer: Siemens Win Source Part Number: 1244106-RT424024 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1244106-RT424024 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RT424024 - 1244106-RT424024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RT424024
1244106-RT424024
Power Relays, Over 2 Amps - RT424024 1244106-RT424024
Manufacturer: Siemens Win Source Part Number: 1244106-RT424024 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics

Manufacturer: Siemens
Win Source Part Number: 1244106-RT424024
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1244106-RT424024
Product Name Power Relays, Over 2 Amps - RT424024
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1217829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details