Siemens Energy Sector Rectifier Transformers

Description
Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of applications, they can have various designs up to a combination of voltage regulation, Rectifier Transformers in double-stack configuration, phase-shifting, interphase reactors, transductros and filter-winding. Design options of Rectifier Transformers: Direct or indirect regulation On-load or off-circuit tap changer Air-cooled secondary bushing arrangements and designs
Description
Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of applications, they can have various designs up to a combination of voltage regulation, Rectifier Transformers in double-stack configuration, phase-shifting, interphase reactors, transductros and filter-winding. Design options of Rectifier Transformers: Direct or indirect regulation On-load or off-circuit tap changer Air-cooled secondary bushing arrangements and designs

Suppliers

Company
Product
Description
Supplier Links
Rectifier Transformers -  - Siemens Energy Sector
Wendell, NC, USA
Rectifier Transformers
Rectifier Transformers
Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of applications, they can have various designs up to a combination of voltage regulation, Rectifier Transformers in double-stack configuration, phase-shifting, interphase reactors, transductros and filter-winding. Design options of Rectifier Transformers: Direct or indirect regulation On-load or off-circuit tap changer Air-cooled secondary bushing arrangements and designs

Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation.
A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of applications, they can have various designs up to a combination of voltage regulation, Rectifier Transformers in double-stack configuration, phase-shifting, interphase reactors, transductros and filter-winding.

Design options of Rectifier Transformers:

  • Direct or indirect regulation
  • On-load or off-circuit tap changer
  • Air-cooled secondary bushing arrangements and designs
Supplier's Site

Technical Specifications

  Siemens Energy Sector
Product Category Power Transformers
Product Name Rectifier Transformers
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HP6-2400 HP6-2400L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 166G60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 30 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-54X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers