MOLDED CASE CIRCUIT BREAKER, 3 POLE, 3 PHASE, 240 VAC, 175 AMP, BOLT-ON CONNECTION TYPE, QJ FRAME TYPE, LI- LONG-TIME & INSTANTANEOUS TRIP FUNCTIONS, LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4021060 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts |