Siemens Analytical Products Thermocouple/RTD QAP22

Description
CABLE TEMPERATURE SENSOR, SENSOR ELEMENT: LG-NI 1000, MATERIAL: SILICONE, 2 METER. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE TEMPERATURE SENSOR, SENSOR ELEMENT: LG-NI 1000, MATERIAL: SILICONE, 2 METER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 59655070 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
59655070
Thermocouple/RTD 59655070
CABLE TEMPERATURE SENSOR, SENSOR ELEMENT: LG-NI 1000, MATERIAL: SILICONE, 2 METER. FREE 2 YEAR RADWELL WARRANTY

CABLE TEMPERATURE SENSOR, SENSOR ELEMENT: LG-NI 1000, MATERIAL: SILICONE, 2 METER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 59655070
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 79 inch (2000 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Base Metal Thermocouple Element - TEBD - Durex Industries
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Length 3 to 15 inch (76 to 381 mm)
Gauge 8; 14; 20; 6, 12
View Details