Siemens Analytical Products Molded Case Circuit Breaker NFK3B150L

Description
MOLDED-CASE CIRCUIT BREAKER, LOW-VOLTAGE, NFG FRAME, THERMAL MAGNETIC TRIP, 150 AMP, 3-POLE, 3 PHASE, (18 KAIC @600Y/347V), (35 KAIC @480V), NON-INTERCHANGEABLE TRIP UNIT, EXT CONNECTION: LINE & LOAD LUGS, WIRE RANGE 4AWG. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED-CASE CIRCUIT BREAKER, LOW-VOLTAGE, NFG FRAME, THERMAL MAGNETIC TRIP, 150 AMP, 3-POLE, 3 PHASE, (18 KAIC @600Y/347V), (35 KAIC @480V), NON-INTERCHANGEABLE TRIP UNIT, EXT CONNECTION: LINE & LOAD LUGS, WIRE RANGE 4AWG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 41999182 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
41999182
Molded Case Circuit Breaker 41999182
MOLDED-CASE CIRCUIT BREAKER, LOW-VOLTAGE, NFG FRAME, THERMAL MAGNETIC TRIP, 150 AMP, 3-POLE, 3 PHASE, (18 KAIC @600Y/347V), (35 KAIC @480V), NON-INTERCHANGEABLE TRIP UNIT, EXT CONNECTION: LINE & LOAD LUGS, WIRE RANGE 4AWG. FREE 2 YEAR RADWELL WARRANTY

MOLDED-CASE CIRCUIT BREAKER, LOW-VOLTAGE, NFG FRAME, THERMAL MAGNETIC TRIP, 150 AMP, 3-POLE, 3 PHASE, (18 KAIC @600Y/347V), (35 KAIC @480V), NON-INTERCHANGEABLE TRIP UNIT, EXT CONNECTION: LINE & LOAD LUGS, WIRE RANGE 4AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 41999182
Product Name Molded Case Circuit Breaker
Rated Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702N(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 10 amps
View Details
Circuit Breakers - 1423674-5 - TE Connectivity
Specs
Rated Current 8 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details