MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, LOW VOLTAGE, TYPE ND, THERMAL MAGNETIC, STANDARD INTERRUPTING CAPACITY, 3 POLE, 3 PHASE, 1200 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4018356 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |