Dresser-Rand Reciprocating Compressor Valves Magnum®

Description
Magnum® Valves Magnum Valves operate under nearly any condition (low or high-speed, pressure or temperature) and are compatible with any gas, including hydrogen, air, carbon dioxide, natural gas, ethylene, propane, ammonia, and chlorine. Non-metallic valve element – Covers full spectrum of gas applications and absorbs high impact velocities Contained centerbolt fastener – Meets API 618 requirements MagnumXF® Valve High reliability and high efficiency is now available in a poppet-style valve. Increased efficiency of a poppet-style valve for high-speed and / or high molecular weight applications – a direct replacement for plate valves in high-speed compressors and enables lower BHP / MMSCFD. The MagnumXF valve delivers the reliability of the standard Magnum valve, combined with increased effective flow area (EFA) and with lower horsepower consumption that’s comparable to plate valves. Specifically designed for high-speed and / or high molecular weight applications Suitable for all brands of reciprocating compressors Optimized element spacing – up to 46 percent more guard flow area Lower valve losses – improved efficiency Magnum® HammerHead™ Valve Unlike other poppet valves, the HammerHead valve can be applied at high compressor speeds. Unlike plate and ring valves, the HammerHead valve uses one element for all valve sizes which simplifies inventory management. The HammerHead valve’s unique element design minimizes tensile stresses. The result is long life in some of the most demanding applications. Specifically designed for both low and high compressor speeds Designed for high molecular weight applications such as carbon dioxide, ethylene, propane, and natural gas Suitable for all brands of reciprocating compressors PF Valves The PF valve is applied to reciprocating compressors, operating at all speeds, both lube and non-lube. It is compatible with virtually any gas and any style unloader. The PF valve is installed in Dresser-Rand and non-Dresser-Rand equipment, both existing (as an upgrade) and new. This design is also used in Dresser-Rand’s revolutionary VIP® compressor. Patented scalloped valve plate design High flow at lower lifts Hi-Temp® PEEK valve plate
Datasheet
Description
Magnum® Valves Magnum Valves operate under nearly any condition (low or high-speed, pressure or temperature) and are compatible with any gas, including hydrogen, air, carbon dioxide, natural gas, ethylene, propane, ammonia, and chlorine. Non-metallic valve element – Covers full spectrum of gas applications and absorbs high impact velocities Contained centerbolt fastener – Meets API 618 requirements MagnumXF® Valve High reliability and high efficiency is now available in a poppet-style valve. Increased efficiency of a poppet-style valve for high-speed and / or high molecular weight applications – a direct replacement for plate valves in high-speed compressors and enables lower BHP / MMSCFD. The MagnumXF valve delivers the reliability of the standard Magnum valve, combined with increased effective flow area (EFA) and with lower horsepower consumption that’s comparable to plate valves. Specifically designed for high-speed and / or high molecular weight applications Suitable for all brands of reciprocating compressors Optimized element spacing – up to 46 percent more guard flow area Lower valve losses – improved efficiency Magnum® HammerHead™ Valve Unlike other poppet valves, the HammerHead valve can be applied at high compressor speeds. Unlike plate and ring valves, the HammerHead valve uses one element for all valve sizes which simplifies inventory management. The HammerHead valve’s unique element design minimizes tensile stresses. The result is long life in some of the most demanding applications. Specifically designed for both low and high compressor speeds Designed for high molecular weight applications such as carbon dioxide, ethylene, propane, and natural gas Suitable for all brands of reciprocating compressors PF Valves The PF valve is applied to reciprocating compressors, operating at all speeds, both lube and non-lube. It is compatible with virtually any gas and any style unloader. The PF valve is installed in Dresser-Rand and non-Dresser-Rand equipment, both existing (as an upgrade) and new. This design is also used in Dresser-Rand’s revolutionary VIP® compressor. Patented scalloped valve plate design High flow at lower lifts Hi-Temp® PEEK valve plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Compressor Valves - Magnum® - Dresser-Rand
Houston, TX, USA
Reciprocating Compressor Valves
Magnum®
Reciprocating Compressor Valves Magnum®
Magnum® Valves Magnum Valves operate under nearly any condition (low or high-speed, pressure or temperature) and are compatible with any gas, including hydrogen, air, carbon dioxide, natural gas, ethylene, propane, ammonia, and chlorine. Non-metallic valve element – Covers full spectrum of gas applications and absorbs high impact velocities Contained centerbolt fastener – Meets API 618 requirements MagnumXF® Valve High reliability and high efficiency is now available in a poppet-style valve. Increased efficiency of a poppet-style valve for high-speed and / or high molecular weight applications – a direct replacement for plate valves in high-speed compressors and enables lower BHP / MMSCFD. The MagnumXF valve delivers the reliability of the standard Magnum valve, combined with increased effective flow area (EFA) and with lower horsepower consumption that’s comparable to plate valves. Specifically designed for high-speed and / or high molecular weight applications Suitable for all brands of reciprocating compressors Optimized element spacing – up to 46 percent more guard flow area Lower valve losses – improved efficiency Magnum® HammerHead™ Valve Unlike other poppet valves, the HammerHead valve can be applied at high compressor speeds. Unlike plate and ring valves, the HammerHead valve uses one element for all valve sizes which simplifies inventory management. The HammerHead valve’s unique element design minimizes tensile stresses. The result is long life in some of the most demanding applications. Specifically designed for both low and high compressor speeds Designed for high molecular weight applications such as carbon dioxide, ethylene, propane, and natural gas Suitable for all brands of reciprocating compressors PF Valves The PF valve is applied to reciprocating compressors, operating at all speeds, both lube and non-lube. It is compatible with virtually any gas and any style unloader. The PF valve is installed in Dresser-Rand and non-Dresser-Rand equipment, both existing (as an upgrade) and new. This design is also used in Dresser-Rand’s revolutionary VIP® compressor. Patented scalloped valve plate design High flow at lower lifts Hi-Temp® PEEK valve plate

Magnum® Valves

Magnum Valves operate under nearly any condition (low or high-speed, pressure or temperature) and are compatible with any gas, including hydrogen, air, carbon dioxide, natural gas, ethylene, propane, ammonia, and chlorine.

  • Non-metallic valve element – Covers full spectrum of gas applications and absorbs high impact velocities
  • Contained centerbolt fastener – Meets API 618 requirements

MagnumXF® Valve

High reliability and high efficiency is now available in a poppet-style valve. Increased efficiency of a poppet-style valve for high-speed and / or high molecular weight applications – a direct replacement for plate valves in high-speed compressors and enables lower BHP / MMSCFD. The MagnumXF valve delivers the reliability of the standard Magnum valve, combined with increased effective flow area (EFA) and with lower horsepower consumption that’s comparable to plate valves.

  • Specifically designed for high-speed and / or high molecular weight applications
  • Suitable for all brands of reciprocating compressors
  • Optimized element spacing – up to 46 percent more guard flow area
  • Lower valve losses – improved efficiency

Magnum® HammerHead™ Valve

Unlike other poppet valves, the HammerHead valve can be applied at high compressor speeds. Unlike plate and ring valves, the HammerHead valve uses one element for all valve sizes which simplifies inventory management.

The HammerHead valve’s unique element design minimizes tensile stresses. The result is long life in some of the most demanding applications.

  • Specifically designed for both low and high compressor speeds
  • Designed for high molecular weight applications such as carbon dioxide, ethylene, propane, and natural gas
  • Suitable for all brands of reciprocating compressors

PF Valves

The PF valve is applied to reciprocating compressors, operating at all speeds, both lube and non-lube. It is compatible with virtually any gas and any style unloader. The PF valve is installed in Dresser-Rand and non-Dresser-Rand equipment, both existing (as an upgrade) and new. This design is also used in Dresser-Rand’s revolutionary VIP® compressor.

  • Patented scalloped valve plate design
  • High flow at lower lifts
  • Hi-Temp® PEEK valve plate
Supplier's Site Datasheet

Technical Specifications

  Dresser-Rand
Product Category Industrial Valves
Product Number Magnum®
Product Name Reciprocating Compressor Valves
Valve Type Compressor Valves
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Solenoid Valves, FP02-05 -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP90-025-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-5-GA 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details