Plug-in relay with three changeover contacts, designed for AC control circuits at 24 V, 50/60 Hz, with a thermal current rating of 10 A and auxiliary contact ratings of 2 A AC-15 at 250 V and 4 A DC-13 at 24 V. Mounted by base, it measures 22.5 mm wide, 28 mm high, and 35 mm deep. Operates from -40 °C to +70 °C, with a mechanical service life of 20 million cycles and an electrical endurance of 180,000 cycles at AC-15, 230 V. Features AgNi 90/10 contacts and complies with IEC 60068-2-27 and IEC 60068-2-6 for shock and vibration resistance.
PLUG-IN RELAY. 3 CO CONTACTS.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-LZX:PT370524-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |