Siemens AG Electromechanical Interface Relays LZS:RT4B4L24

Description
Siemens LZS:RT4B4L24 Coupling Relay
Request a Quote Datasheet
Description
Siemens LZS:RT4B4L24 Coupling Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 2038815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
2038815
Electromechanical Interface Relays 2038815
Siemens LZS:RT4B4L24 Coupling Relay

Siemens LZS:RT4B4L24 Coupling Relay

Supplier's Site
Signal Relays, Up to 2 Amps - 3473-LZS:RT4B4L24-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
3473-LZS:RT4B4L24-ND
Signal Relays, Up to 2 Amps 3473-LZS:RT4B4L24-ND
RELAY GEN PURPOSE DPDT 2A 24V

RELAY GEN PURPOSE DPDT 2A 24V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2038815 3473-LZS:RT4B4L24-ND
Product Name Electromechanical Interface Relays Signal Relays, Up to 2 Amps
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Specs
Relay Type General
View Details