The LCE01C302277A is an electrically held lighting contactor convertible to mechanically held, rated for 30A at 600V AC for resistive and ballast loads, and 20A at 480V AC for tungsten loads. It features three normally closed and two normally open main contacts, with a 277V 60Hz / 240V 50Hz control coil. The device is enclosed in a NEMA Type 1 housing for indoor general-purpose use, measures 14 × 8 × 7 inches, and weighs 11 lb. It supports vertical surface mounting with screw-type terminals for line, load, and coil connections, accepting 14 to 8 AWG copper conductors. The contactor has a mechanical life of 100,000 cycles and complies with NEMA ICS 2 and UL 508 standards.
Win Source Part Number: 1037925-LCE01C302277
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1037925-LCE01C302277A |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |