Siemens AG Relays - Contactors (Electromechanical) LCE00C307480A

Description
Win Source Part Number: 1050771-LCE00C307480 A Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1050771-LCE00C307480 A Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1050771-LCE00C307480A is an electrically held lighting contactor that can be converted to a mechanically held configuration. It has an amp rating of 30A, with a tungsten rating of 20A, and features 3 normally closed (N.C.) and 7 normally open (N.O.) poles. The contactor operates at a coil voltage of 460-480V at 60Hz or 440V at 50Hz, and is designed for use in non-combination applications. This contactor has a mechanical service life of approximately 100,000 switching cycles and is rated for a maximum operating voltage of 600V in the main current circuit. It is suitable for various load types, including resistive and ballast loads, with specific ratings provided for each configuration. The device is designed for vertical mounting and features screw-type terminals for electrical connections, accommodating conductor sizes from 14 to 8 AWG. The contactor is rated for operation in ambient temperatures ranging from -13°F to +104°F during operation and can be stored in temperatures from -22°F to +149°F. It is classified as an open device with no enclosure, and it meets NEMA ICS 2 and UL 508 standards for suitability. The product is manufactured in the USA and weighs 3 lbs.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1050771-LCE00C307480A is an electrically held lighting contactor that can be converted to a mechanically held configuration. It has an amp rating of 30A, with a tungsten rating of 20A, and features 3 normally closed (N.C.) and 7 normally open (N.O.) poles. The contactor operates at a coil voltage of 460-480V at 60Hz or 440V at 50Hz, and is designed for use in non-combination applications. This contactor has a mechanical service life of approximately 100,000 switching cycles and is rated for a maximum operating voltage of 600V in the main current circuit. It is suitable for various load types, including resistive and ballast loads, with specific ratings provided for each configuration. The device is designed for vertical mounting and features screw-type terminals for electrical connections, accommodating conductor sizes from 14 to 8 AWG. The contactor is rated for operation in ambient temperatures ranging from -13°F to +104°F during operation and can be stored in temperatures from -22°F to +149°F. It is classified as an open device with no enclosure, and it meets NEMA ICS 2 and UL 508 standards for suitability. The product is manufactured in the USA and weighs 3 lbs.

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1050771-LCE00C307480A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1050771-LCE00C307480A
Relays - Contactors (Electromechanical) 1050771-LCE00C307480A
Win Source Part Number: 1050771-LCE00C307480 A Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens RoHS Status: RoHS non-compliant

Win Source Part Number: 1050771-LCE00C307480A
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1050771-LCE00C307480A
Product Name Relays - Contactors (Electromechanical)
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products