Electrically held lighting contactor convertible to mechanically held, rated for 30A at 600V AC with three normally open and three normally closed main contacts, using a 347V AC 60Hz coil. It has a physical size of 7.39 × 4.18 × 3.86 inches, weighs 3 lb, and is mounted vertically via surface mounting with screw-type terminals. The contactor supports copper conductors of 14 to 8 AWG on line and load sides, with a maximum conductor temperature of 75°C. It meets NEMA ICS 2 and UL 508 standards, has a short-circuit current rating of 25 kA at 600V, and operates within an ambient temperature range of -13°F to 104°F. No auxiliary contacts are included.
Win Source Part Number: 1050770-LCE00C303347
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1050770-LCE00C303347A |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |