Siemens AG Transformers - Power Transformers KT8100

Description
Win Source Part Number: 973624-KT8100 Category: Transformers>Power Transformers Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8504.31.4065 Mfr: Siemens RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 973624-KT8100 Category: Transformers>Power Transformers Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8504.31.4065 Mfr: Siemens RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 973624-KT8100 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
973624-KT8100
Transformers - Power Transformers 973624-KT8100
Win Source Part Number: 973624-KT8100 Category: Transformers>Power Transformers Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8504.31.4065 Mfr: Siemens RoHS Status: RoHS non-compliant

Win Source Part Number: 973624-KT8100
Category: Transformers>Power Transformers
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8504.31.4065
Mfr: Siemens
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Power Transformers - 3473-KT8100-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
3473-KT8100-ND
Power Transformers 3473-KT8100-ND
PWR XFMR 100VA CHAS MT

PWR XFMR 100VA CHAS MT

Buy Now Datasheet
Control Transformer - 4006905 - Radwell International
Willingboro, NJ, United States
Control Transformer
4006905
Control Transformer 4006905
CONTROL TRANSFORMER, 230/460-115V, 100 VAC. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, 230/460-115V, 100 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International
Product Category Transformers Power Transformers Power Transformers
Product Number 973624-KT8100 3473-KT8100-ND 4006905
Product Name Transformers - Power Transformers Power Transformers Control Transformer
Category Signal
Transformer Type Power Transformer
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Isolation Transformer - 1321-3TH118-AA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details