Siemens AG Optoisolators - Transistor, Photovoltaic Output - ILD5 ILD5

Description
Manufacturer: Siemens Win Source Part Number: 1185496-ILD5 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1185496-ILD5 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ILD5 - 1185496-ILD5 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD5
1185496-ILD5
Optoisolators - Transistor, Photovoltaic Output - ILD5 1185496-ILD5
Manufacturer: Siemens Win Source Part Number: 1185496-ILD5 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Siemens
Win Source Part Number: 1185496-ILD5
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1185496-ILD5
Product Name Optoisolators - Transistor, Photovoltaic Output - ILD5
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers