Siemens AG Optoisolators - Transistor, Photovoltaic Output - IL208A IL208A

Description
Manufacturer: Siemens Win Source Part Number: 1185389-IL208A Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): IL207AT; IL211A; MOC211; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1185389-IL208A Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): IL207AT; IL211A; MOC211; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL208A - 1185389-IL208A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL208A
1185389-IL208A
Optoisolators - Transistor, Photovoltaic Output - IL208A 1185389-IL208A
Manufacturer: Siemens Win Source Part Number: 1185389-IL208A Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): IL207AT; IL211A; MOC211; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Siemens
Win Source Part Number: 1185389-IL208A
Manufacturer Homepage: www.siemens.com/
Alternative Parts (Cross-Reference): IL207AT; IL211A; MOC211;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1185389-IL208A
Product Name Optoisolators - Transistor, Photovoltaic Output - IL208A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
600V IGBT Transistor - 279-AIKQ100N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 714 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details