Siemens AG Optoisolators - Transistor, Photovoltaic Output - IL206A IL206A

Description
Manufacturer: Siemens Win Source Part Number: 1185388-IL206A Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1185388-IL206A Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL206A - 1185388-IL206A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL206A
1185388-IL206A
Optoisolators - Transistor, Photovoltaic Output - IL206A 1185388-IL206A
Manufacturer: Siemens Win Source Part Number: 1185388-IL206A Manufacturer Homepage: www.siemens.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1185388-IL206A
Manufacturer Homepage: www.siemens.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1185388-IL206A
Product Name Optoisolators - Transistor, Photovoltaic Output - IL206A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details