Siemens Analytical Products Molded Case Circuit Breaker HHED63M060

Description
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, CALIBRATED FOR 50 DEGREES C APPLICATION, 60 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, CALIBRATED FOR 50 DEGREES C APPLICATION, 60 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 3994791 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
3994791
Molded Case Circuit Breaker 3994791
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, CALIBRATED FOR 50 DEGREES C APPLICATION, 60 AMP. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, CALIBRATED FOR 50 DEGREES C APPLICATION, 60 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 3994791
Product Name Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
MCBs - 1444736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 1 amps
Rated Breaking Capacity 10000 amps
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-1-53-2-2-75-ND - DigiKey
Specs
Rated Current 75 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details