Siemens Analytical Products Molded Case Circuit Breaker HED43B030L

Description
CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2, LUG. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2, LUG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 4004838 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4004838
Molded Case Circuit Breaker 4004838
CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2, LUG. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2, LUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 4004838
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-218-0.1/6.5-408-ND - DigiKey
Specs
Rated Current 6.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E125UM - Altech Corp.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 12.5 amps
View Details
2 suppliers
Molded Case Circuit Breaker - 126642377 - Radwell International
Specs
Rated Current 60 amps
Number of Poles 1
View Details