Siemens Analytical Products Molded Case Circuit Breaker HED43B030

Description
CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 4004836 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4004836
Molded Case Circuit Breaker 4004836
CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
ITE SIEMENS Circuit Breaker HED43B030

ITE SIEMENS Circuit Breaker HED43B030

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 4004836
Product Name Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221R-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D8UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 8 amps
View Details
5 suppliers