MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, HIGH IC RATING, TYPE ED, 480 VAC, 1 POLE, STANDARD 40 DEGREES C BREAKER, 15 AMP. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 3990424 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 480 volts |