Siemens Analytical Products Thermal Overload/Heater G30T44

Description
DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD RELAY UNIT, OVERCURRENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD RELAY UNIT, OVERCURRENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 23934098 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
23934098
Thermal Overload/Heater 23934098
DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD RELAY UNIT, OVERCURRENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD RELAY UNIT, OVERCURRENT PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 23934098
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09W10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-18B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details