Siemens Analytical Products Contactor/Starter Coil G103D486

Description
COIL 480V/50-60CY 2/3 POLE. FREE 2 YEAR RADWELL WARRANTY
Description
COIL 480V/50-60CY 2/3 POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 5042321 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
5042321
Contactor/Starter Coil 5042321
COIL 480V/50-60CY 2/3 POLE. FREE 2 YEAR RADWELL WARRANTY

COIL 480V/50-60CY 2/3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5042321
Product Name Contactor/Starter Coil
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 9 A Contactor - 100-C09V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 87200477 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details