Siemens Analytical Products Contactor/Starter Coil G10-C606

Description
DISCONTINUED BY MANUFACTURER, COIL, 600V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 600V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 5038409 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
5038409
Contactor/Starter Coil 5038409
DISCONTINUED BY MANUFACTURER, COIL, 600V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5038409
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12E10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Solid State Overload/Relay - 18854557 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 30 amps
View Details