Siemens Analytical Products Circuit Breakers FXD63B250

Description
BRKR FD6 3P 600V 250A FX
Request a Quote Datasheet
Description
BRKR FD6 3P 600V 250A FX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 3473-FXD63B250-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3473-FXD63B250-ND
Circuit Breakers 3473-FXD63B250-ND
BRKR FD6 3P 600V 250A FX

BRKR FD6 3P 600V 250A FX

Buy Now Datasheet
Molded Case Circuit Breaker - 256299 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
256299
Molded Case Circuit Breaker 256299
CIRCUIT BREAKER, SENTRON, 3 POLE, 3 PHASE, 250 AMP, 600 VAC, 35KAIC @ 480V, BOLT-ON, NON-INTERCHANGEABLE TRIP, LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, SENTRON, 3 POLE, 3 PHASE, 250 AMP, 600 VAC, 35KAIC @ 480V, BOLT-ON, NON-INTERCHANGEABLE TRIP, LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 3473-FXD63B250-ND 256299
Product Name Circuit Breakers Molded Case Circuit Breaker
Rated Current 250 amps 250 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0709Q -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Electronic circuit breaker - 787-1664/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers